Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 64-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 080341-DAC7718SPAG
Packaging: Tray
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 15μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: ±4.5 V to 18 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
12-Bit Octal DAC, SPI, Bipolar/Unipolar Voltage Output, TQFP Product overview: DAC7718SPAG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7718SPAG can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 64-TQFP (10x10)
IC DAC 12BIT V-OUT 64TQFP
IC DAC 12BIT V-OUT 64TQFP
12 Bit Digital to Analog Converter 8 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7718SPAG | 080341-DAC7718SPAG | 701-DAC7718SPAG | 296-27421-5-ND | DAC7718SPAG | DAC7718SPAG | DAC7718SPAG |
| Product Name | DAC7718 Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7718SPAG | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | QFP; TQFP; 64-TQFP (10x10) | TQFP | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |