The DAC7716SRHAR is a quad-channel, 12-bit digital-to-analog converter (DAC) from Texas Instruments, designed for high accuracy applications. It supports bipolar output ranging from ±16.5 V and unipolar output from 0 V to +20 V. The device features a relative accuracy of ±1 LSB maximum and low noise performance at 60 nV/,àöHz. It has a settling time of 6 ms and can be configured with gain settings of x2 or x4. The DAC7716 operates with supply voltages from ±5 V to ±18 V in bipolar mode and ±5 V to +24 V/,Äì12 V in unipolar mode. It includes integrated reference buffers and output buffers, and communicates via a high-speed SPI interface capable of clock rates up to 50 MHz. The device is suitable for a wide range of applications, including industrial process control and instrumentation, and operates within a temperature range of ,Äì40°C to +105°C. The DAC7716SRHAR is available in a compact VQFN package with 40 pins.
Quad 12-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 40-VQFN -40 to 105
12 Bit Digital to Analog Converter 4 40-VQFN (6x6)
4-Ch 12-Bit DAC, +/-16.5V Out, SPI, VQFN Product overview: DAC7716SRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7716SRHAR can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 40VQFN
IC DAC 12BIT V-OUT 40VQFN
12 Bit Digital to Analog Converter 4 40-VQFN (6x6)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7716SRHAR | DAC7716SRHAR-ND | 701-DAC7716SRHAR | DAC7716SRHAR | DAC7716SRHAR | DAC7716SRHAR |
| Product Name | DAC7716 Quad 12-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter | Digital to Analog Converters (DAC) | -16.5V VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | 40-VFQFN Exposed Pad | VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB | 1 LSB |