The DAC7678 is a 12-bit, octal-channel, voltage-output digital-to-analog converter with an internal 2.5V reference, designed for low-power and precision applications. It operates over a supply range of 2.7V to 5.5V with a temperature range of -40°C to +125°C. The device is available in a 16-pin TSSOP package and features a 2-wire I²C-compatible serial interface, monotonic performance, and ultra-low glitch energy of 0.15nV-s. The internal reference has a maximum initial accuracy of ±5mV and a temperature drift of 25ppm/°C. Power consumption is 0.13mA per channel without the internal reference, and the device includes a power-on reset to zero scale. Output settling time is 7μs unloaded and 12μs with 1MΩ load and 470pF capacitive load.
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC with 2.5V Internal Ref 16-TSSOP -40 to 125
8-Ch 12-bit DAC, Resistor-String, Serial, Voltage Out, TSSOP Product overview: DAC7678SPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7678SPW can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 16-TSSOP
Texas Instruments DAC7678SPW DAC
Texas Instruments DAC7678SPW DAC
Texas Instruments DAC7678SPW DAC
12 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 12BIT V-OUT 16TSSOP
IC DAC 12BIT V-OUT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7678SPW | 701-DAC7678SPW | 296-27742-5-ND | 2528647 | DAC7678SPW | DAC7678SPW | DAC7678SPW |
| Product Name | DAC7678 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC with 2.5V Internal Ref | TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | Serial (2-Wire, I2C) | I2C; I2C | I2C; I²C | |||
| Package Type | TSSOP,VQFN | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB | 0.3000 LSB |