Digital to Analog Converter, Quad, 16 Bit, 12uS Settling Time, +/- 1 LSB DNL 64-LQFP -40 to 85
16-Bit Quad DAC, 100kS/s, 12us Settling, Parallel, LQFP Product overview: DAC7664YBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7664YBT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 12us Settling Time, PQFP64
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 772438-DAC7664YBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 15μs
Number of D/A Converters: 4
INL/DNL (LSB): ±2, ±1
Family Name: DAC7664
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): DAC7664YBR; DAC7664YBTG4; DAC7664YBRG4;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 64LQFP
IC DAC 16BIT V-OUT 64LQFP
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7664YBT | 701-DAC7664YBT | DAC7664YBT | 296-44254-2-ND | 772438-DAC7664YBT | DAC7664YBT | DAC7664YBT | DAC7664YBT |
| Product Name | DAC7664 Digital to Analog Converter, Quad, 16 Bit, 12uS Settling Time, +/- 1 LSB DNL | 16-bit Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7664YBT | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LQFP | LQFP | QFP; LQFP64 | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 3 LSB | 2 LSB |