The DAC7654YT is a 16-bit, quad voltage-output digital-to-analog converter with double-buffered input logic and an internal bandgap reference, designed for automated test equipment and closed-loop servo control. It operates from a single +5V supply or ±5V supplies, features 16-bit monotonicity over the -40°C to +85°C temperature range, and supports programmable reset to mid-scale or zero-scale. The device has a settling time of 12µs to 0.003%, a power consumption of 18mW, and accepts 24-bit serial input data with daisy-chaining capability. It is housed in a 64-pin LQFP package rated for operation from -40°C to +85°C.
16 Bit, Quad Voltage Output Digital to Analog Converter 64-LQFP -40 to 85
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1166582-DAC7654YT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 15μs
Number of D/A Converters: 4
INL/DNL (LSB): ±3, ±2
Family Name: DAC7654
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): AD7398BR-REEL; AD7398BR-REEL7; AD7398BRU-REEL7;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PQFP64
16-Bit 4-Ch Voltage DAC, 100kS/s, SPI, LQFP Product overview: DAC7654YT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7654YT can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
IC DAC 16BIT V-OUT 64LQFP
IC DAC 16BIT V-OUT 64LQFP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7654YT | 296-28746-2-ND | 1166582-DAC7654YT | DAC7654YT | 701-DAC7654YT | DAC7654YT | DAC7654YT | DAC7654YT |
| Product Name | DAC7654 16 Bit, Quad Voltage Output Digital to Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7654YT | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI | SPI; SPI | ||
| Package Type | LQFP | LFQP; 64-LQFP | QFP; LQFP64 | LQFP | QFP; 64-LQFP | 64-LQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 3 LSB | 3 LSB |