16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
16 Bit Digital to Analog Converter 4 48-SSOP
IC DAC 16BIT V-OUT 48SSOP
IC DAC 16BIT V-OUT 48SSOP
16 Bit Digital to Analog Converter 4 48-SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7644EBG4 | DAC7644EBG4-ND | DAC7644EBG4 | DAC7644EBG4 | DAC7644EBG4 |
| Product Name | DAC7644 16-Bit, Quad Voltage Output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP; "48-BSSOP (0.295"", 7.50mm Width)" | 48-BSSOP (0.295\", 7.50mm Width) | SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 3 LSB | 2 LSB |