The DAC104S085-Q1 is an automotive-grade, 10-bit quad voltage-output digital-to-analog converter with rail-to-rail output, designed for battery-powered instruments and programmable control applications. It is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm and operates over an ambient temperature range of −40°C to 125°C, meeting AEC-Q100 qualification. The device consumes 1.1 mW at 3 V and 2.5 mW at 5 V in normal mode, with a power-down mode consuming less than 1 μW. It features simultaneous output updating, a 2.7 V to 5.5 V supply range, and a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP. A power-on reset ensures zero-volt output at startup.
Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 125
10 Bit Digital to Analog Converter 4 10-VSSOP
10 Bit Digital to Analog Converter 4 10-VSSOP
10 Bit Digital to Analog Converter 4 10-VSSOP
Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 125 Product overview: DAC104S085QIMMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1166387-DAC104S085QI
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
10 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 10BIT V-OUT 10VSSOP
IC DAC 10BIT V-OUT 10VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC104S085QIMMX/NOPB | 296-49610-1-ND | 296-49610-6-ND | 296-49610-2-ND | 701-DAC104S085QIMMX/NOPB | 1166387-DAC104S085QIMMX/NOPB | DAC104S085QIMMX/NOPB | DAC104S085QIMMX/NOPB | DAC104S085QIMMX/NOPB |
| Product Name | DAC104S085-Q1 Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Automotive Quad Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085QIMMX/NOPB | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Automotive | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | 0.7000 LSB |