16-Bit, Voltage Output Digital-to-Analog Converter 32-TQFP -40 to 85
16-Bit DAC, 100kS/s, Voltage Output, Parallel Interface, TQFP Product overview: DAC7641YB/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7641YB/250 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 133083-DAC7641YB/250
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC DAC 16BIT V-OUT 32TQFP
IC DAC 16BIT V-OUT 32TQFP
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7641YB/250 | 701-DAC7641YB/250 | DAC7641YBCT-ND | DAC7641YBDKR-ND | DAC7641YBTR-ND | 133083-DAC7641YB/250 | DAC7641YB/250 | DAC7641YB/250 | DAC7641YB/250 |
| Product Name | DAC7641 16-Bit, Voltage Output Digital-to-Analog Converter | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7641YB/250 | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP (5x5) | 32-TQFP | QFP; TQFP; 32-TQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 2 LSB |