Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7832IPAPR AMC7832IPAPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1144282-AMC7832IPAPR Packaging: Reel - TR Type: Analog Monitor/Control Circuit Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Family Name: AMC7832 Categories: Integrated Circuits (ICs) Sampling Rate: 87k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): AMC7832IPAP; Introduction Date: March 21, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1144282-AMC7832IPAPR Packaging: Reel - TR Type: Analog Monitor/Control Circuit Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Family Name: AMC7832 Categories: Integrated Circuits (ICs) Sampling Rate: 87k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): AMC7832IPAP; Introduction Date: March 21, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7832IPAPR
1144282-AMC7832IPAPR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7832IPAPR 1144282-AMC7832IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 1144282-AMC7832IPAPR Packaging: Reel - TR Type: Analog Monitor/Control Circuit Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Family Name: AMC7832 Categories: Integrated Circuits (ICs) Sampling Rate: 87k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): AMC7832IPAP; Introduction Date: March 21, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144282-AMC7832IPAPR
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Family Name: AMC7832
Categories: Integrated Circuits (ICs)
Sampling Rate: 87k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): AMC7832IPAP;
Introduction Date: March 21, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7832IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7832IPAPR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7832IPAPR
IC ANLG MON/CTL 12B 87K 64HTQFP

IC ANLG MON/CTL 12B 87K 64HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1144282-AMC7832IPAPR AMC7832IPAPR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7832IPAPR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMMX - 077412-ADC08831IMMX - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type SOP; SSOP; 8-VSSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details