Texas Instruments DAC7641 16-Bit, Voltage Output Digital-to-Analog Converter DAC7641Y/250

Description
16-Bit, Voltage Output Digital-to-Analog Converter 32-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Voltage Output Digital-to-Analog Converter 32-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7641 16-Bit, Voltage Output Digital-to-Analog Converter - DAC7641Y/250 - Texas Instruments
Dallas, TX, United States
DAC7641 16-Bit, Voltage Output Digital-to-Analog Converter
DAC7641Y/250
DAC7641 16-Bit, Voltage Output Digital-to-Analog Converter DAC7641Y/250
16-Bit, Voltage Output Digital-to-Analog Converter 32-TQFP -40 to 85

16-Bit, Voltage Output Digital-to-Analog Converter 32-TQFP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7641YTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7641YTR-ND
Digital to Analog Converters (DAC) DAC7641YTR-ND
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC7641Y/250
16-bit Digital-to-Analog Converter IC 701-DAC7641Y/250
16-Bit DAC, 100KS/s, Voltage Output, TQFP Product overview: DAC7641Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7641Y/250 can be used for catalog matching and distributor lookup.

16-Bit DAC, 100KS/s, Voltage Output, TQFP Product overview: DAC7641Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7641Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7641Y/250
1166568-DAC7641Y/250
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7641Y/250 1166568-DAC7641Y/250
Manufacturer: Texas Instruments Win Source Part Number: 1166568-DAC7641Y/250 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Output Type: Voltage - Buffered Operating Supply Voltage: ±5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 10μs Number of D/A Converters: 1 INL/DNL (LSB): ±3, ±2 Family Name: DAC7641 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): MAX530BCAG+; MAX530AENG+MAX530BCA G+; ; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166568-DAC7641Y/250
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): ±3, ±2
Family Name: DAC7641
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (5x5)
Alternative Parts (Cross-Reference): MAX530BCAG+; MAX530AENG+MAX530BCAG+; ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7641Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7641Y/250
Digital to Analog Converters (DAC) DAC7641Y/250
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7641Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7641Y/250
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7641Y/250
IC DAC 16BIT V-OUT 32TQFP

IC DAC 16BIT V-OUT 32TQFP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7641Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7641Y/250
Data Acquisition - Digital to Analog Converters (DAC) DAC7641Y/250
IC DAC 16BIT V-OUT 32TQFP

IC DAC 16BIT V-OUT 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7641Y/250 DAC7641YTR-ND 701-DAC7641Y/250 1166568-DAC7641Y/250 DAC7641Y/250 DAC7641Y/250 DAC7641Y/250
Product Name DAC7641 16-Bit, Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7641Y/250 Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP; 32-TQFP TQFP QFP; TQFP; 32-TQFP 32-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 3 LSB 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWRG4 - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
2 suppliers
DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3154IRGCT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
9 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers