The ADS1205 is a two-channel, high-performance delta-sigma modulator with 16-bit resolution, designed for high-resolution analog-to-digital conversion in industrial measurement applications such as current sensing and resolver interfaces. It operates from a single +5V supply and features an integrated 2.5V reference, a 20MHz on-chip oscillator, and selectable internal or external clocking. The device is packaged in a QFN-24 (4x4 mm) package and operates over a temperature range of -40°C to +85°C. It supports differential input ranges of ±2.5V and provides an effective resolution of 14 bits at a 40kHz filter bandwidth with a 10MHz modulator rate.
Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter 24-VQFN -40 to 85
16-Bit 40kS/s 2-Ch Diff ADC, VQFN, Serial Interface Product overview: ADS1205IRGERG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1205IRGERG4 can be used for catalog matching and distributor lookup.
IC MODULATOR 16BIT 40K 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1205IRGERG4 | 768-ADS1205IRGERG4 | ADS1205IRGERG4 |
| Product Name | ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter | 16-bit VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | Serial | |
| Package Type | VQFN | VQFN | |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 3 LSB |