Texas Instruments DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7634E

Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter - DAC7634E - Texas Instruments
Dallas, TX, United States
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter
DAC7634E
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7634E
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634E
013689-DAC7634E
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634E 013689-DAC7634E
Manufacturer: Texas Instruments Win Source Part Number: 013689-DAC7634E Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±3, ±2 Family Name: DAC7634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD7398WBRUZ-RL7; AD7398BR-REEL7; AD7398BRU-REEL7; AD7398BR-REEL; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013689-DAC7634E
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±3, ±2
Family Name: DAC7634
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): AD7398WBRUZ-RL7; AD7398BR-REEL7; AD7398BRU-REEL7; AD7398BR-REEL;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7634E-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7634E-ND
Digital to Analog Converters (DAC) DAC7634E-ND
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit Quad 5V SSOP Digital-to-Analog Converter IC
701-DAC7634E
16-bit Quad 5V SSOP Digital-to-Analog Converter IC 701-DAC7634E
16-Bit Quad DAC, 89KS/s, SPI, 5V, SSOP Product overview: DAC7634E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7634E can be used for catalog matching and distributor lookup.

16-Bit Quad DAC, 89KS/s, SPI, 5V, SSOP Product overview: DAC7634E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7634E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7634E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7634E
Digital to Analog Converters (DAC) DAC7634E
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7634E - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7634E
Data Acquisition - Digital to Analog Converters (DAC) DAC7634E
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7634E
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7634E
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7634E 013689-DAC7634E DAC7634E-ND 701-DAC7634E DAC7634E DAC7634E DAC7634E
Product Name DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634E Digital to Analog Converters (DAC) 16-bit Quad 5V SSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SSOP SOP; SSOP; 48-SSOP SSOP; "48-BSSOP (0.295"", 7.50mm Width)" SSOP SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) 48-BSSOP (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 3 LSB 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1228131-AMC3306M05DWER - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
8 suppliers
DAC3152 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3152IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
5 suppliers