16-Bit, Dual Voltage Output DAC with Serial Interface 32-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166566-DAC7632VFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 2
INL/DNL (LSB): ±3, ±2
Family Name: DAC7632
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): DAC7632VFRG4; DAC7632VFR; MAX5441ACUA+T;
Introduction Date: December 24, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
16-Bit Dual DAC, SPI, 89kS/s, LQFP, 5V Product overview: DAC7632VFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7632VFT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PQFP32
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
IC DAC 16BIT V-OUT 32LQFP
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
IC DAC 16BIT V-OUT 32LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7632VFT | 1166566-DAC7632VFT | 701-DAC7632VFT | DAC7632VFT | DAC7632VFT-ND | DAC7632VFT | DAC7632VFT | DAC7632VFT |
| Product Name | DAC7632 16-Bit, Dual Voltage Output DAC with Serial Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7632VFT | 16-bit Dual 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | LQFP | LQFP | QFP; LQFP32 | LFQP; 32-LQFP | QFP; 32-LQFP | 32-LQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 3 LSB | 3 LSB |