Texas Instruments DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631EBG4

Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter - DAC7631EBG4 - Texas Instruments
Dallas, TX, United States
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter
DAC7631EBG4
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631EBG4
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7631EBG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7631EBG4-ND
Digital to Analog Converters (DAC) DAC7631EBG4-ND
16 Bit Digital to Analog Converter 1 20-SSOP

16 Bit Digital to Analog Converter 1 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EBG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7631EBG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7631EBG4
IC DAC 16BIT V-OUT 20SSOP

IC DAC 16BIT V-OUT 20SSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EBG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7631EBG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7631EBG4
IC DAC 16BIT V-OUT 20SSOP

IC DAC 16BIT V-OUT 20SSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7631EBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7631EBG4
Digital to Analog Converters (DAC) DAC7631EBG4
16 Bit Digital to Analog Converter 1 20-SSOP

16 Bit Digital to Analog Converter 1 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7631EBG4 DAC7631EBG4-ND DAC7631EBG4 DAC7631EBG4 DAC7631EBG4
Product Name DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP; "20-SSOP (0.209"", 5.30mm Width)" 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 3 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DW - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
5 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers