Texas Instruments DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631EB

Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter - DAC7631EB - Texas Instruments
Dallas, TX, United States
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter
DAC7631EB
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631EB
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7631EB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7631EB-ND
Digital to Analog Converters (DAC) DAC7631EB-ND
16 Bit Digital to Analog Converter 1 20-SSOP

16 Bit Digital to Analog Converter 1 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EB
013687-DAC7631EB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EB 013687-DAC7631EB
Manufacturer: Texas Instruments Win Source Part Number: 013687-DAC7631EB Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2, ±1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): MAX531BESD+T; DAC7631EB/1KG4; DAC7631E; DAC7631EB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013687-DAC7631EB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): MAX531BESD+T; DAC7631EB/1KG4; DAC7631E; DAC7631EB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 5V SSOP Digital-to-Analog Converter IC
701-DAC7631EB
16-bit 5V SSOP Digital-to-Analog Converter IC 701-DAC7631EB
16-Bit 93KS/s SPI Voltage DAC, 5V, SSOP Product overview: DAC7631EB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7631EB can be used for catalog matching and distributor lookup.

16-Bit 93KS/s SPI Voltage DAC, 5V, SSOP Product overview: DAC7631EB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7631EB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7631EB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7631EB
IC DAC 16BIT V-OUT 20SSOP

IC DAC 16BIT V-OUT 20SSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC7631EB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7631EB
Digital to Analog Converters (DAC) DAC7631EB
16 Bit Digital to Analog Converter 1 20-SSOP

16 Bit Digital to Analog Converter 1 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7631EB DAC7631EB-ND 013687-DAC7631EB 701-DAC7631EB DAC7631EB DAC7631EB
Product Name DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EB 16-bit 5V SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI
Package Type SSOP SSOP; "20-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 20-SSOP SSOP 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC34SH84 Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) . - DAC34SH84IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
7 suppliers
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers