Texas Instruments DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7625P

Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PDIP -40 to 85
Request a Quote Datasheet
Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter - DAC7625P - Texas Instruments
Dallas, TX, United States
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter
DAC7625P
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7625P
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PDIP -40 to 85

12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC7625P
Digital-to-Analog Converter IC 701-DAC7625P
12-Bit 4-Ch Voltage DAC, 100KS/s, Parallel, PDIP Product overview: DAC7625P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7625P can be used for catalog matching and distributor lookup.

12-Bit 4-Ch Voltage DAC, 100KS/s, Parallel, PDIP Product overview: DAC7625P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7625P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625P
127826-DAC7625P
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625P 127826-DAC7625P
Manufacturer: Texas Instruments Win Source Part Number: 127826-DAC7625P Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Family Name: DAC7625 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): DAC7625U/1KG4; DAC7625U/1K; DAC7625U; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 127826-DAC7625P
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Family Name: DAC7625
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): DAC7625U/1KG4; DAC7625U/1K; DAC7625U;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7625P-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7625P-ND
Digital to Analog Converters (DAC) DAC7625P-ND
12 Bit Digital to Analog Converter 4 28-PDIP

12 Bit Digital to Analog Converter 4 28-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7625P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7625P
Digital to Analog Converters (DAC) DAC7625P
12 Bit Digital to Analog Converter 4 28-PDIP

12 Bit Digital to Analog Converter 4 28-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7625P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7625P
Digital to Analog Converters (DAC) DAC7625P
12 Bit Digital to Analog Converter 4 28-PDIP

12 Bit Digital to Analog Converter 4 28-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7625P 701-DAC7625P 127826-DAC7625P DAC7625P-ND DAC7625P
Product Name DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625P Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC PDIP DIP; PDIP; 28-PDIP DIP; PDIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC0808 8-Bit D/A Converter - DAC0808LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers