Texas Instruments ADS1201 High Dynamic Range Delta-Sigma Modulator ADS1201U/1K

Description
High Dynamic Range Delta-Sigma Modulator 16-SOIC
Request a Quote Datasheet
Description
High Dynamic Range Delta-Sigma Modulator 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201U/1K - Texas Instruments
Dallas, TX, United States
ADS1201 High Dynamic Range Delta-Sigma Modulator
ADS1201U/1K
ADS1201 High Dynamic Range Delta-Sigma Modulator ADS1201U/1K
High Dynamic Range Delta-Sigma Modulator 16-SOIC

High Dynamic Range Delta-Sigma Modulator 16-SOIC

Buy Now Datasheet
 - ADS1201U/1K - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
 - ADS1201U/1K - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
768-ADS1201U/1K
SOIC Analog-to-Digital Converter IC 768-ADS1201U/1K
24-bit 1kS/s Delta-Sigma ADC, Differential, Serial, SOIC Product overview: ADS1201U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1201U/1K can be used for catalog matching and distributor lookup.

24-bit 1kS/s Delta-Sigma ADC, Differential, Serial, SOIC Product overview: ADS1201U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1201U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1201U/1K - 198758-ADS1201U/1K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1201U/1K
198758-ADS1201U/1K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1201U/1K 198758-ADS1201U/1K
Manufacturer: Texas Instruments Win Source Part Number: 198758-ADS1201U/1K Packaging: Reel - TR Type: Modulator Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198758-ADS1201U/1K
Packaging: Reel - TR
Type: Modulator
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Sampling Rate: 1k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS1201U/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS1201U/1K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS1201U/1K
IC MODULATOR 24BIT 1K 16SOIC

IC MODULATOR 24BIT 1K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1201U/1K ADS1201U/1K 768-ADS1201U/1K 198758-ADS1201U/1K ADS1201U/1K
Product Name ADS1201 High Dynamic Range Delta-Sigma Modulator SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1201U/1K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial Serial Serial; Serial
Package Type SOIC SOIC; SOIC16 SOIC SOIC; 16-SOIC SOIC
Screening Level Catalog
Resolution 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data