12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PDIP -40 to 85
12 Bit Digital to Analog Converter 4 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 013682-DAC7624PBG4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
12-Bit 4-Ch Parallel DAC, 100kS/s, PDIP, 5V Product overview: DAC7624PBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7624PBG4 can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 28DIP
IC DAC 12BIT V-OUT 28DIP
12 Bit Digital to Analog Converter 4 28-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7624PBG4 | DAC7624PBG4-ND | 013682-DAC7624PBG4 | 701-DAC7624PBG4 | DAC7624PBG4 | DAC7624PBG4 | DAC7624PBG4 |
| Product Name | DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624PBG4 | 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; PDIP; 28-PDIP | PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |