12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PDIP -40 to 85
12 Bit Digital to Analog Converter 4 28-PDIP
IC DAC 12BIT V-OUT 28DIP Product overview: DAC7624PB from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7624PB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166564-DAC7624PB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 5us Settling Time, PDIP28
D/A Converter, 1 Func, Parallel, Word Input Loading, 5us Settling Time, PDIP28
12 Bit Digital to Analog Converter 4 28-PDIP
12 Bit Digital to Analog Converter 4 28-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7624PB | DAC7624PB-ND | 701-DAC7624PB | 1166564-DAC7624PB | DAC7624PB | DAC7624PB |
| Product Name | DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624PB | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | SOIC | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | Tube | DIP; DIP28 | DIP; 28-DIP (0.600\", 15.24mm) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |