12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141641-DAC7624P
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 28-PDIP
12-Bit Quad DAC, 100kS/s, Parallel, PDIP, 5V Product overview: DAC7624P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7624P can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 28-PDIP
12 Bit Digital to Analog Converter 4 28-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7624P | 141641-DAC7624P | DAC7624P-ND | 701-DAC7624P | DAC7624P |
| Product Name | DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624P | Digital to Analog Converters (DAC) | Quad 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | |
| Package Type | SOIC | DIP; PDIP; 28-PDIP | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | PDIP | DIP; 28-DIP (0.600\", 15.24mm) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |
| INL | 1 LSB |