The DAC3283 is a dual-channel, 16-bit, 800 MSPS digital-to-analog converter with an 8-bit LVDS input data bus, on-chip 2x-4x interpolation filters, digital IQ compensation, and an internal 1.2-V reference. It features a differential scalable output range of 2 to 20 mA and operates over the industrial temperature range of -40°C to 85°C. The device is packaged in a 48-pin 7×7 mm QFN and consumes 1.3 W at full speed. It supports multi-DAC synchronization and offers superior linearity, noise, and crosstalk performance for applications such as cellular base stations and wideband communications.
Dual 16 bit 800MSPS Communications DAC 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144679-DAC3283IRGZT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
16-Bit 800MSPS Dual DAC, LVDS/Parallel Interface, VQFN Product overview: DAC3283IRGZT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3283IRGZT can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 48-VQFN (7x7)
IC DAC 16BIT A-OUT 48VQFN
IC DAC 16BIT A-OUT 48VQFN
16 Bit Digital to Analog Converter 2 48-VQFN (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3283IRGZT | 144679-DAC3283IRGZT | 701-DAC3283IRGZT | 296-27251-2-ND | DAC3283IRGZT | DAC3283IRGZT | DAC3283IRGZT |
| Product Name | DAC3283 Dual 16 bit 800MSPS Communications DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3283IRGZT | 16-bit Dual VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | LVDS, Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 48-VQFN (7x7) | VQFN EP | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 1150 milliwatts | 1450 milliwatts |