Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
12-Bit Quad DAC, SPI, 89KS/s, 3.3V, SOIC Product overview: DAC7617UB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 3.3V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7617UB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013681-DAC7617UB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 16-SOIC
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO16
IC QUAD D/A CONV 12-BIT 16-SOIC
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7617UB | 701-DAC7617UB | 013681-DAC7617UB | DAC7617UB-ND | DAC7617UB | 815-DAC7617UB | DAC7617UB | DAC7617UB |
| Product Name | DAC7617 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Quad 3.3V SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7617UB | Digital to Analog Converters (DAC) | IC QUAD D/A CONV 12-BIT 16-SOIC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC16 | SOIC; 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 1 LSB |