Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution 32-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 253433-DS1204
Packaging: Reel - TR
Type: Modulator
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 40k
Alternative Parts (Cross-Reference): ADS1204IRHBR; ADS1204IRHBRG4;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PQCC32
16-Bit Delta-Sigma ADC, 4-Ch, 40kSPS, Serial, 32-Pin VQFN Product overview: ADS1204IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1204IRHBT can be used for catalog matching and distributor lookup.
IC MODULATOR 16BIT 40K 32VQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1204IRHBT | 253433-DS1204 | ADS1204IRHBT | 768-ADS1204IRHBT | ADS1204IRHBT |
| Product Name | ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1204IRHBT | 16-bit VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | Parallel; Parallel | Serial | ||
| Package Type | VQFN | 32-VQFN (5x5) | VQFN32 | ||
| Screening Level | Catalog | ||||
| Resolution | 16 bits | ||||
| INL | 3 LSB |