Texas Instruments DAC7617 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7617EB/1K

Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7617 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter - DAC7617EB/1K - Texas Instruments
Dallas, TX, United States
DAC7617 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter
DAC7617EB/1K
DAC7617 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7617EB/1K
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85

Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85

Buy Now Datasheet
 - DAC7617EB/1K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO20

D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO20

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7617EB/1K-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7617EB/1K-ND
Digital to Analog Converters (DAC) DAC7617EB/1K-ND
12 Bit Digital to Analog Converter 4 20-SSOP

12 Bit Digital to Analog Converter 4 20-SSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7617EB/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7617EB/1K
Data Acquisition - Digital to Analog Converters (DAC) DAC7617EB/1K
IC DAC 12BIT V-OUT 20SSOP

IC DAC 12BIT V-OUT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7617EB/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7617EB/1K
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7617EB/1K
IC DAC 12BIT V-OUT 20SSOP

IC DAC 12BIT V-OUT 20SSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC7617EB/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7617EB/1K
Digital to Analog Converters (DAC) DAC7617EB/1K
12 Bit Digital to Analog Converter 4 20-SSOP

12 Bit Digital to Analog Converter 4 20-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7617EB/1K DAC7617EB/1K DAC7617EB/1K-ND DAC7617EB/1K DAC7617EB/1K DAC7617EB/1K
Product Name DAC7617 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI
Package Type SOIC,SSOP SOP; SSOP; SSOP20 SSOP; "20-SSOP (0.209"", 5.30mm Width)" 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC081C085 8Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC081C085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - DAC1000LCN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP24
Packing Method Tube; Tube
View Details
5 suppliers
16-bit Digital-to-Analog Converter IC - 701-DAC1221E G4 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube/Rail
Packing Method Tube/Rail
View Details
2 suppliers
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCT - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers