Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
12-Bit Quad DAC, SPI, 89kS/s, 5V, SOIC Product overview: DAC7615U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7615U can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1166555-DAC7615U
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO16
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
IC DAC 12BIT V-OUT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7615U | 701-DAC7615U | DAC7615U-ND | 1166555-DAC7615U | DAC7615U | DAC7615U | DAC7615U | DAC7615U |
| Product Name | DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Quad 5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7615U | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | SOIC,SSOP | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC16 | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 2 LSB |