The DAC7615P is a quad, serial input, 12-bit voltage output digital-to-analog converter (DAC) designed for applications requiring precise analog signal generation. It guarantees 12-bit monotonic performance across a temperature range of ,Äì40°C to +85°C. The device features double-buffered inputs, allowing for simultaneous updates of all DAC outputs, and can operate with a single +5V supply or dual +5V and ,Äì5V supplies. With a low power consumption of 20mW, the DAC7615P is suitable for various applications including automatic test equipment, data acquisition systems, and closed-loop servo control. The device is available in a 16-pin plastic DIP package and is characterized by a settling time of 10 microseconds to 0.012% accuracy. It also supports both unipolar and bipolar operation, making it versatile for different circuit designs. The DAC7615P is ideal for engineers looking for a compact and efficient DAC solution.
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85
12 Bit Digital to Analog Converter 4 16-PDIP
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16
12-Bit Quad DAC, SPI, Voltage Out, 89KS/s, 5V, 16-PDIP Product overview: DAC7615P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7615P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166554-DAC7615P
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 16-PDIP
12 Bit Digital to Analog Converter 4 16-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7615P | DAC7615P-ND | DAC7615P | 701-DAC7615P | 1166554-DAC7615P | DAC7615P | DAC7615P |
| Product Name | DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Quad 5V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7615P | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | Serial | ||
| Package Type | SOIC,SSOP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | N | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |