Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85
12-Bit Quad DAC, SPI, 89kS/s, 5V, SSOP Product overview: DAC7615EBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7615EBG4 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166553-DAC7615EBG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7615
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): AD7399BR-REEL7; AD7399BR-REEL; AD7399BRZ-Reel7;
Introduction Date: November 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC DAC 12BIT V-OUT 20SSOP
IC DAC 12BIT V-OUT 20SSOP
12 Bit Digital to Analog Converter 4 20-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7615EBG4 | 701-DAC7615EBG4 | DAC7615EBG4-ND | 1166553-DAC7615EBG4 | DAC7615EBG4 | DAC7615EBG4 | DAC7615EBG4 |
| Product Name | DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Quad 5V SSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7615EBG4 | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |