Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85
12 Bit Digital to Analog Converter 4 16-PDIP
IC DAC 12BIT V-OUT 16DIP
IC DAC 12BIT V-OUT 16DIP
12 Bit Digital to Analog Converter 4 16-PDIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7614PG4 | DAC7614PG4-ND | DAC7614PG4 | DAC7614PG4 | DAC7614PG4 |
| Product Name | DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB | 2 LSB |