Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85
Win Source Part Number: 1055158-DAC7614PB
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tube
Standard Package: 25
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: Serial
Reference Type: External
Voltage - Supply, Analog: ±4.75V ~ 5.25V
Voltage - Supply, Digital: ±4.75V ~ 5.25V
Settling Time: 10µs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1, ±1
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DAC8143FP; AD7243AN; AD7543JN; MCP4912-E/P; MCP4922-E/P; MAX532AEPE+;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Burr Brown
Other Names: 2156-DAC7614PB-BB,TE
Product Status: Obsolete
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16
12 Bit Digital to Analog Converter 4 16-PDIP
12-Bit 4-Ch DAC, SPI, 89KS/s, Voltage Out, PDIP Product overview: DAC7614PB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7614PB can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 16-PDIP
12 Bit Digital to Analog Converter 4 16-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7614PB | 1055158-DAC7614PB | DAC7614PB | DAC7614PB-ND | 701-DAC7614PB | DAC7614PB | DAC7614PB |
| Product Name | DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial; Serial | Serial | SPI; SPI | SPI | Serial | |
| Package Type | SOIC,SSOP | DIP | DIP; PDIP; PDIP16 | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |