Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166551-DAC7614P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 4 16-PDIP
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16
12-Bit Quad DAC, SPI, Voltage Output, 89KS/s, 5V Product overview: DAC7614P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7614P can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 16DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
12 Bit Digital to Analog Converter 4 16-PDIP
12 Bit Digital to Analog Converter 4 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7614P | 1166551-DAC7614P | DAC7614P-ND | DAC7614P | 701-DAC7614P | DAC7614P | DAC7614P | DAC7614P |
| Product Name | DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7614P | Digital to Analog Converters (DAC) | Quad 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | DAC 4-CH R-2R 12-bit 16-Pin PDIP | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | ||||
| Package Type | SOIC,SSOP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | N | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |