Quad, serial input, 12-bit, voltage output digital-to-analog converter in a 20-lead SSOP package, operating over -40°C to +85°C with single +5V or dual ±5V supply options, 10 µs settling time to 0.012%, and guaranteed 12-bit monotonicity.
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85
12-Bit Quad DAC, 89KS/s, SPI, 5V, SSOP Product overview: DAC7614E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7614E/1KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971342-DAC7614E/1KG4
Packaging: Tape & Reel
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Bipolar, Unipolar
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: SPI
Weight: 174.689761 mg
Number of Bits: 12
Number of Pins: 20
Resolution: 1.5 B
Settling Time: 10 µs
Number of Converters: 4
Conversion Rate: 89 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 89 ksps
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Power Consumption: 15 mW
Nominal Supply Current: -1.6 mA
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 5.25 V
Min Dual Supply Voltage: 4.75 V
Integral Nonlinearity (INL): 2 LSB
Number of DAC Channels: 4
Differential Nonlinearity: 1 LSB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DAC7614E/1KG4 | 768-DAC7614E/1KG4 | 971342-DAC7614E/1KG4 |
| Product Name | DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Quad 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7614E/1KG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | SOIC,SSOP | SSOP | SOP; SSOP; SSOP |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 1 LSB |