Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 087168-DAC7612U
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Family Name: DAC7612
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): AD8522AN; MAX5231BEEE; MAX5231BEEE-T;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
2 channel 12 bit D-A converter,DAC7612U
2 channel 12 bit D-A converter,DAC7612U
12 Bit Digital to Analog Converter 2 8-SOIC
Dual 12-Bit DAC, SPI, 130KS/s, 8-SOIC, 5V Product overview: DAC7612U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7612U can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7612U | 087168-DAC7612U | 3781926P | 1003823 | 296-44849-5-ND | 701-DAC7612U | DAC7612U | DAC7612U |
| Product Name | DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Dual 5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI | |||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; SOIC | SOIC; Soic | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |