12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
12-Bit 1-CH SPI DAC, 132KS/s, Voltage Output, 5V Product overview: DAC7611UB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7611UB can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 086387-DAC7611UB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO8
IC DAC 12BIT V-OUT 8SOIC
IC DAC 12BIT V-OUT 8SOIC
12 Bit Digital to Analog Converter 1 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7611UB | 701-DAC7611UB | DAC7611UB-ND | 086387-DAC7611UB | DAC7611UB | DAC7611UB | DAC7611UB | DAC7611UB |
| Product Name | DAC7611 12-Bit Serial Input Digital-To-Analog Converter | 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611UB | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC8 | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 0.2500 LSB |