Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7611P

Description
IC DAC 12BIT V-OUT 8DIP
Datasheet
Description
IC DAC 12BIT V-OUT 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7611P - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7611P
Digital to Analog Converters (DAC) DAC7611P
IC DAC 12BIT V-OUT 8DIP

IC DAC 12BIT V-OUT 8DIP

Supplier's Site Datasheet
Dac, 12Bit, 132Ksps, Dip-8; Resolution (Bits) Texas Instruments - 64AH2803 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 132Ksps, Dip-8; Resolution (Bits) Texas Instruments
64AH2803
Dac, 12Bit, 132Ksps, Dip-8; Resolution (Bits) Texas Instruments 64AH2803
DAC, 12BIT, 132KSPS, DIP-8; Resolution (Bits):12bit; Sampling Rate:132kSPS; Data Interface:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 12BIT, 132KSPS, DIP-8; Resolution (Bits):12bit; Sampling Rate:132kSPS; Data Interface:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7611P 64AH2803
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, 132Ksps, Dip-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details