12-Bit Quad Voltage Output Digital-to-Analog Converter w/ I2C Interface 10-VSSOP -40 to 105
DAC Quad Resistor-String 12-Bit 10-Pin
DAC Quad Resistor-String 12-Bit 10-Pin
DAC Quad Resistor-String 12-Bit 10-Pin
12-Bit 4-Ch DAC, I2C, VSSOP, 43kS/s, 5.5V Product overview: DAC7574IDGS from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7574IDGS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083352-DAC7574IDGS
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX5842LEUB+; DAC7574IDGSR; DAC7574IDGS; DAC7573IPWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 12BIT V-OUT 10VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 12BIT V-OUT 10VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7574IDGS | 6621559P | 6621559 | 701-DAC7574IDGS | 083352-DAC7574IDGS | 296-26048-5-ND | DAC7574IDGS | DAC7574IDGS | DAC7574IDGS |
| Product Name | DAC7574 12-Bit Quad Voltage Output Digital-to-Analog Converter w/ I2C Interface | Digital to Analogue Converters | Digital to Analogue Converters | 5.5V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7574IDGS | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | Serial; I2C; Serial (i2c) | I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | VSSOP | MSOP | Msop | VSSOP | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 8 LSB |