Low-Power Rail-To-Rail Output 12-Bit I2C Input DAC 6-SOT-23 -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 080335-DAC7571IDBVRG
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automation & Process Control
12 Bit Digital to Analog Converter 1 SOT-23-6
12-Bit I2C DAC, 50KS/s, SOT-23-6, 2.7-5.5V Product overview: DAC7571IDBVRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7571IDBVRG4 can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT SOT23-6
IC DAC 12BIT V-OUT SOT23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7571IDBVRG4 | 080335-DAC7571IDBVRG4 | DAC7571IDBVRG4-ND | 701-DAC7571IDBVRG4 | DAC7571IDBVRG4 | DAC7571IDBVRG4 | DAC7571IDBVRG4 |
| Product Name | DAC7571 Low-Power Rail-To-Rail Output 12-Bit I2C Input DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7571IDBVRG4 | Digital to Analog Converters (DAC) | 5.5V SOT-23 Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 0.0 LSB |