Low-Power Rail-To-Rail Output 12-Bit I2C Input DAC 6-SOT-23 -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013655-DAC7571IDBVR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
12-Bit DAC, I2C, 50KS/s, SOT-23-6, Low-Power Product overview: DAC7571IDBVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7571IDBVR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 12BIT V-OUT SOT23-6
10us I2C ±1LSB 2.7V~5.5V 12Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
IC DAC 12BIT V-OUT SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7571IDBVR | 013655-DAC7571IDBVR | 296-26047-6-ND | 296-26047-1-ND | 296-26047-2-ND | 701-DAC7571IDBVR | DAC7571IDBVR | DAC7571IDBVR | DAC7571IDBVR | DAC7571IDBVR |
| Product Name | DAC7571 Low-Power Rail-To-Rail Output 12-Bit I2C Input DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7571IDBVR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Low-Power SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | I2C; I2C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 0.0 LSB | 1 LSB |