The DAC7564IAPWRG4 is a 12-bit, quad-channel, voltage-output digital-to-analog converter with a 2.5V, 2ppm/°C internal reference, housed in a 16-pin TSSOP package. It operates over a supply voltage range of +2.7V to +5.5V, with a temperature range of -40°C to +105°C. The device features ultra-low glitch energy of 0.15nV-s, a settling time of 10μs to ±0.024% of full-scale range, and a monotonic response over temperature. Integrated output buffers support rail-to-rail operation, and the device includes a power-down mode consuming 1.5μW at 3V. The serial interface is compatible with SPI, QSPI, and Microwire protocols up to 50MHz, and power-on reset ensures zero-scale output at startup. The package is TSSOP-16 with dimensions compliant with the TI TSSOP PW-16 specification.
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 821591-DAC7564IAPWRG
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
12-Bit 4-Ch DAC, SPI, 5.5V, 105°C, TSSOP Product overview: DAC7564IAPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7564IAPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7564IAPWRG4 | 821591-DAC7564IAPWRG4 | 768-DAC7564IAPWRG4 |
| Product Name | DAC7564 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7564IAPWRG4 | 5.5V TSSOP Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI | SPI | |
| Package Type | TSSOP | TSSOP | |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 1 LSB |