12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
12-Bit Quad VOUT DAC, SPI, 2.7-5.5V, 4 Ch, TSSOP Product overview: DAC7564IAPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7564IAPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 758626-DAC7564IAPWR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Family Name: DAC7564
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD5327ARU; AD5666BRUZ-1; AD5327BRUZ-REEL;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: DAC7564
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO16
IC DAC 12BIT 16-TSSOP
12 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 12BIT 16-TSSOP
IC DAC 12BIT V-OUT 16TSSOP
12 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 12BIT V-OUT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7564IAPWR | 701-DAC7564IAPWR | 758626-DAC7564IAPWR | DAC7564IAPWR | 296-DAC7564IAPWRDKR-ND | 296-DAC7564IAPWRTR-ND | 296-DAC7564IAPWRCT-ND | DAC7564IAPWR | DAC7564IAPWR | DAC7564IAPWR |
| Product Name | DAC7564 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Quad 5.5V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7564IAPWR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | Serial | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP | SSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 0.5000 LSB |