12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-WSON -40 to 125
12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/°C Reference 10-WSON -40 to 125 Product overview: DAC7562SDSCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 2.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, 2.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7562SDSCR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1166534-DAC7562SDSCR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 12BIT SRL DUAL 10WSON
IC DAC 12BIT V-OUT 10WSON
IC DAC 12BIT V-OUT 10WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7562SDSCR | 701-DAC7562SDSCR | 296-DAC7562SDSCRCT-ND | 296-DAC7562SDSCRTR-ND | 296-DAC7562SDSCRDKR-ND | 1166534-DAC7562SDSCR | DAC7562SDSCR | 815-DAC7562SDSCR | DAC7562SDSCR | DAC7562SDSCR |
| Product Name | DAC7562 12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference | Low-Power Dual 2.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7562SDSCR | Digital to Analog Converters (DAC) | IC DAC 12BIT SRL DUAL 10WSON | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | VSSOP,WSON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| INL | 0.7500 LSB | 0.3000 LSB |