Texas Instruments DAC7558 12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter DAC7558IRHBRG4

Description
12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter 32-VQFN -40 to 105
Request a Quote Datasheet
Description
12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7558 12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter - DAC7558IRHBRG4 - Texas Instruments
Dallas, TX, United States
DAC7558 12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter
DAC7558IRHBRG4
DAC7558 12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter DAC7558IRHBRG4
12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter 32-VQFN -40 to 105

12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter 32-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
768-DAC7558IRHBRG4
VQFN Digital-to-Analog Converter IC 768-DAC7558IRHBRG4
12-Bit Octal DAC, 500kS/s, SPI, VQFN Product overview: DAC7558IRHBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7558IRHBRG4 can be used for catalog matching and distributor lookup.

12-Bit Octal DAC, 500kS/s, SPI, VQFN Product overview: DAC7558IRHBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7558IRHBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7558IRHBRG4
1166531-DAC7558IRHBRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7558IRHBRG4 1166531-DAC7558IRHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1166531-DAC7558IRHBR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 32-VFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 5μs Number of D/A Converters: 8 INL/DNL (LSB): ±0.35, ±0.08 Family Name: DAC7558 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): AD5668SRU-EP-1; AD5668SRU-EP-1RL7; MAX5307EUE-T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1166531-DAC7558IRHBRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 32-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 5μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.35, ±0.08
Family Name: DAC7558
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): AD5668SRU-EP-1; AD5668SRU-EP-1RL7; MAX5307EUE-T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Power Management

Buy Now Datasheet
IC DAC 12BIT OCTAL W/SPI 32-VQFN - 815-DAC7558IRHBRG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 12BIT OCTAL W/SPI 32-VQFN
815-DAC7558IRHBRG4
IC DAC 12BIT OCTAL W/SPI 32-VQFN 815-DAC7558IRHBRG4
IC DAC 12BIT OCTAL W/SPI 32-VQFN

IC DAC 12BIT OCTAL W/SPI 32-VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7558IRHBRG4 768-DAC7558IRHBRG4 1166531-DAC7558IRHBRG4 815-DAC7558IRHBRG4
Product Name DAC7558 12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7558IRHBRG4 IC DAC 12BIT OCTAL W/SPI 32-VQFN
Interface Type Serial; SPI SPI SPI; SPI, DSP SPI; SPI
Package Type VQFN VQFN VQFN
Screening Level Catalog
Resolution 12 bits 12 bits 1.5 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
 - DAC1218LCJ-1 - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP18
Packing Method Tube; Tube
View Details
5 suppliers