The DAC7554 is a quad-channel, 12-bit, voltage-output digital-to-analog converter with rail-to-rail output, 5-µs settling time, and ultralow glitch energy of 0.1 nV·s, designed for battery-powered portable applications. It operates from a single 2.7-V to 5.5-V supply, consumes 880 µA maximum in normal operation, and supports per-channel power-down to 2 µA maximum. The device features an SPI-compatible serial interface up to 50 MHz, simultaneous or sequential update capability, and a power-on reset to zero scale. It is available in a 10-lead VSSOP package and is specified over the -40°C to 105°C temperature range.
Low-Power, Low-Glitch, 12-Bit DAC 10-VSSOP -40 to 105
D/A Converter, 1 Func, Serial Input Loading, PDSO10
12 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 12BIT V-OUT 10VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7554IDGSG4 | DAC7554IDGSG4 | DAC7554IDGSG4-ND | DAC7554IDGSG4 | DAC7554IDGSG4 |
| Product Name | DAC7554 Low-Power, Low-Glitch, 12-Bit DAC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | ||
| Package Type | VSSOP | SOP; SSOP; TSSOP10 | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |