The DAC7552 is a 12-bit, dual-channel, voltage-output digital-to-analog converter with rail-to-rail output, 5-µs settling time, and ultralow glitch energy of 0.1 nV·s. It operates from a single 2.7-V to 5.5-V supply, consumes 440 µA maximum in normal operation, and reduces power consumption to 2 µA maximum in power-down mode. The device features a 3-wire SPI-compatible serial interface up to 50 MHz, simultaneous or sequential update capability, and a power-on reset to zero scale. It is housed in a 16-lead 3 mm × 3 mm QFN package and is specified for operation from -40°C to 105°C.
12-Bit, Dual, Ultralow Glitch, Voltage Output Digital to Analog Converter 16-QFN -40 to 105
12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
12-Bit Dual DAC, 1MS/s, SPI, VQFN, Voltage Output Product overview: DAC7552IRGTTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7552IRGTTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772432-DAC7552IRGTTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 16-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 5μs
Number of D/A Converters: 2
INL/DNL (LSB): ±0.35, ±0.08
Family Name: DAC7552
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): AD5689RTCPZ-EP-RL7; AD5313RBCPZ-RL7; AD5689RBCPZ-RL7; AD5689RACPZ-RL7;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
IC DAC 12BIT V-OUT 16QFN
IC DAC 12BIT V-OUT 16QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7552IRGTTG4 | DAC7552IRGTTG4-ND | 701-DAC7552IRGTTG4 | 772432-DAC7552IRGTTG4 | DAC7552IRGTTG4 | DAC7552IRGTTG4 | DAC7552IRGTTG4 |
| Product Name | DAC7552 12-Bit, Dual, Ultralow Glitch, Voltage Output Digital to Analog Converter | Digital to Analog Converters (DAC) | Dual VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7552IRGTTG4 | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | QFN | 16-VFQFN Exposed Pad | VQFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.3500 LSB |