Texas Instruments DAC7551 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter DAC7551IDRNRG4

Description
12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter 12-USON -40 to 105
Request a Quote Datasheet
Description
12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter 12-USON -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7551 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter - DAC7551IDRNRG4 - Texas Instruments
Dallas, TX, United States
DAC7551 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter
DAC7551IDRNRG4
DAC7551 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter DAC7551IDRNRG4
12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter 12-USON -40 to 105

12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter 12-USON -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7551IDRNRG4
097216-DAC7551IDRNRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7551IDRNRG4 097216-DAC7551IDRNRG4
Manufacturer: Texas Instruments Win Source Part Number: 097216-DAC7551IDRNRG 4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: External Settling Time: 5μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 12-USON (3x2) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 097216-DAC7551IDRNRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 12-USON (3x2)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7551IDRNRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7551IDRNRG4-ND
Digital to Analog Converters (DAC) DAC7551IDRNRG4-ND
12 Bit Digital to Analog Converter 1 12-USON (3x2)

12 Bit Digital to Analog Converter 1 12-USON (3x2)

Buy Now Datasheet
Digital-to-Analog Converter IC - 701-DAC7551IDRNRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC7551IDRNRG4
Digital-to-Analog Converter IC 701-DAC7551IDRNRG4
12-Bit DAC, 500KS/s, SPI, Voltage Output, 12-USON Product overview: DAC7551IDRNRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7551IDRNRG4 can be used for catalog matching and distributor lookup.

12-Bit DAC, 500KS/s, SPI, Voltage Output, 12-USON Product overview: DAC7551IDRNRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7551IDRNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DAC 12BIT V-OUT 12USON - 815-DAC7551IDRNRG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 12BIT V-OUT 12USON
815-DAC7551IDRNRG4
IC DAC 12BIT V-OUT 12USON 815-DAC7551IDRNRG4
IC DAC 12BIT V-OUT 12USON

IC DAC 12BIT V-OUT 12USON

Supplier's Site
Digital to Analog Converters (DAC) - DAC7551IDRNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7551IDRNRG4
Digital to Analog Converters (DAC) DAC7551IDRNRG4
12 Bit Digital to Analog Converter 1 12-USON (3x2)

12 Bit Digital to Analog Converter 1 12-USON (3x2)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7551IDRNRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7551IDRNRG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7551IDRNRG4
IC DAC 12BIT V-OUT 12USON

IC DAC 12BIT V-OUT 12USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7551IDRNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7551IDRNRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7551IDRNRG4
IC DAC 12BIT V-OUT 12USON

IC DAC 12BIT V-OUT 12USON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7551IDRNRG4 097216-DAC7551IDRNRG4 DAC7551IDRNRG4-ND 701-DAC7551IDRNRG4 815-DAC7551IDRNRG4 DAC7551IDRNRG4 DAC7551IDRNRG4 DAC7551IDRNRG4
Product Name DAC7551 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7551IDRNRG4 Digital to Analog Converters (DAC) Digital-to-Analog Converter IC IC DAC 12BIT V-OUT 12USON Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type USON 12-USON (3x2) 12-UFDFN Exposed Pad 12-UFDFN Exposed Pad 12-UFDFN Exposed Pad 12-UFDFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 1.5 bits 12 bits
INL 1 LSB 0.3500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J63IRMPT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers
DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
6 suppliers
DAC121C085 12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC121C085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers