Texas Instruments DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7513E/2K5G4

Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC - DAC7513E/2K5G4 - Texas Instruments
Dallas, TX, United States
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC
DAC7513E/2K5G4
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7513E/2K5G4
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105

Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513E/2K5G4 - 013642-DAC7513E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513E/2K5G4
013642-DAC7513E/2K5G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513E/2K5G4 013642-DAC7513E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 013642-DAC7513E/2K5G 4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013642-DAC7513E/2K5G4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7513E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7513E/2K5G4-ND
Digital to Analog Converters (DAC) DAC7513E/2K5G4-ND
12 Bit Digital to Analog Converter 1 8-VSSOP

12 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
5.5V Digital-to-Analog Converter IC - 701-DAC7513E/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC7513E/2K5G4
5.5V Digital-to-Analog Converter IC 701-DAC7513E/2K5G4
12-Bit DAC, Serial SPI, 95KS/s, VSSOP, 2.7-5.5V Product overview: DAC7513E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513E/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit DAC, Serial SPI, 95KS/s, VSSOP, 2.7-5.5V Product overview: DAC7513E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7513E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7513E/2K5G4
Digital to Analog Converters (DAC) DAC7513E/2K5G4
12 Bit Digital to Analog Converter 1 8-VSSOP

12 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7513E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7513E/2K5G4
Data Acquisition - Digital to Analog Converters (DAC) DAC7513E/2K5G4
IC DAC 12BIT V-OUT 8VSSOP

IC DAC 12BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7513E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7513E/2K5G4
IC DAC 12BIT V-OUT 8VSSOP

IC DAC 12BIT V-OUT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7513E/2K5G4 013642-DAC7513E/2K5G4 DAC7513E/2K5G4-ND 701-DAC7513E/2K5G4 DAC7513E/2K5G4 DAC7513E/2K5G4 DAC7513E/2K5G4
Product Name DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513E/2K5G4 Digital to Analog Converters (DAC) 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI; SPI, DSP
Package Type SOT-23,VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 8 LSB 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGMPR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
6 suppliers
Digital to Analog Converters (DAC) - DAC0832LCWM/NOPB-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers