Texas Instruments DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC7311IDCKTG4

Description
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC7311IDCKTG4 - Texas Instruments
Dallas, TX, United States
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC7311IDCKTG4
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC7311IDCKTG4
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7311IDCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7311IDCKTG4-ND
Digital to Analog Converters (DAC) DAC7311IDCKTG4-ND
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC7311IDCKTG4
5.5V Digital-to-Analog Converter IC 701-DAC7311IDCKTG4
12-Bit 1-Ch DAC, 225kS/s, SPI, SC70, 1.8-5.5V Product overview: DAC7311IDCKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7311IDCKTG4 can be used for catalog matching and distributor lookup.

12-Bit 1-Ch DAC, 225kS/s, SPI, SC70, 1.8-5.5V Product overview: DAC7311IDCKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7311IDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKTG4 - 772429-DAC7311IDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKTG4
772429-DAC7311IDCKTG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKTG4 772429-DAC7311IDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 772429-DAC7311IDCKTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Settling Time: 12μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.3, ±0.2 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): AD5621ACPZ-RL7; DAC7311IDCKT; DAC7311IDCKTG4; DAC121C081CISD/NOPB; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 772429-DAC7311IDCKTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Output Type: Voltage - Buffered
Operating Supply Voltage: 2 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2 V ~ 5.5 V
Resolution: 12
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.3, ±0.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): AD5621ACPZ-RL7; DAC7311IDCKT; DAC7311IDCKTG4; DAC121C081CISD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7311IDCKTG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7311IDCKTG4
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7311IDCKTG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7311IDCKTG4
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site
Digital to Analog Converters (DAC) - DAC7311IDCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7311IDCKTG4
Digital to Analog Converters (DAC) DAC7311IDCKTG4
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7311IDCKTG4 DAC7311IDCKTG4-ND 701-DAC7311IDCKTG4 772429-DAC7311IDCKTG4 DAC7311IDCKTG4 DAC7311IDCKTG4 DAC7311IDCKTG4
Product Name DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package Digital to Analog Converters (DAC) 5.5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKTG4 Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SC70 TSSOP; 6-TSSOP, SC-88, SOT-363 SC SSOP 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPWR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
DAC121S101-Q1 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
7 suppliers
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers