Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7311IDCKR

Description
IC DAC 12BIT V-OUT SC70-6
Datasheet
Description
IC DAC 12BIT V-OUT SC70-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7311IDCKR - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7311IDCKR
Digital to Analog Converters (DAC) DAC7311IDCKR
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site Datasheet
Dac, Res String, 12Bit, 225Ksps, Sc-70-6; Resolution (Bits) Texas Instruments - 28AH2132 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Res String, 12Bit, 225Ksps, Sc-70-6; Resolution (Bits) Texas Instruments
28AH2132
Dac, Res String, 12Bit, 225Ksps, Sc-70-6; Resolution (Bits) Texas Instruments 28AH2132
DAC, RES STRING, 12BIT, 225KSPS, SC-70-6; Resolution (Bits):12bit; Sampling Rate:225kSPS; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, RES STRING, 12BIT, 225KSPS, SC-70-6; Resolution (Bits):12bit; Sampling Rate:225kSPS; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7311IDCKR 28AH2132
Product Name Digital to Analog Converters (DAC) Dac, Res String, 12Bit, 225Ksps, Sc-70-6; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details