Exsenco, LLC VAC Series Proportional Solenoid Valve Digital Amplifier SANTEST

Description
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1mA increments. (VAC-S) Quick digital setting of output current value for each contact. 6-point contact for input. Current value and rise/fall time setting is possible for each point. Easy and quick setting by a PC or touch panel. The parameters can be stored and duplicated. Monitoring function providing status update of input/output, input voltage and output current values. Two-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply
Request a Quote Datasheet
Description
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1mA increments. (VAC-S) Quick digital setting of output current value for each contact. 6-point contact for input. Current value and rise/fall time setting is possible for each point. Easy and quick setting by a PC or touch panel. The parameters can be stored and duplicated. Monitoring function providing status update of input/output, input voltage and output current values. Two-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Corpus Christi, TX, USA
VAC Series Proportional Solenoid Valve Digital Amplifier
SANTEST
VAC Series Proportional Solenoid Valve Digital Amplifier SANTEST
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1mA increments. (VAC-S) Quick digital setting of output current value for each contact. 6-point contact for input. Current value and rise/fall time setting is possible for each point. Easy and quick setting by a PC or touch panel. The parameters can be stored and duplicated. Monitoring function providing status update of input/output, input voltage and output current values. Two-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply

SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features

  • (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1mA increments.
  • (VAC-S) Quick digital setting of output current value for each contact. 6-point contact for input. Current value and rise/fall time setting is possible for each point.
  • Easy and quick setting by a PC or touch panel. The parameters can be stored and duplicated.
  • Monitoring function providing status update of input/output, input voltage and output current values.
  • Two-piece connector.
  • Emergency stop signal.
  • Noise filter for contact input.
  • LED for power supply and alarm.
  • DC24V power supply
Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Signal Conditioners
Product Number SANTEST
Product Name VAC Series Proportional Solenoid Valve Digital Amplifier
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
User Interface Computer Programmable; Touch Panel
Filter / Amplifier Amplifier; Filter
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details