The MUP 100 series is a signal conditioner for potentiometric position sensors, providing standardized output signals of 0…10 V, ±10 V, 0…20 mA, or 4…20 mA. It mounts on a DIN EN 50022 rail, measures 35 mm wide, and weighs approximately 110 g. Operating from 18…30 VDC, it features a high-input resistance (>10 MΩ), internal 10 V reference, and electrical isolation as an option. Linearity is typically 0.01 %, with a temperature drift of 20 ppm/K. Adjustment ranges for zero point and gain are independently configurable via spindle trimmers. The housing is polyamide with IP50 protection.
| Novotechnik U.S., Inc. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | MUP 100 |
| Product Name | Signal Conditioners |