16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC716UBG4 |
| Product Name | DAC716 16-Bit Digital-to-Analog Converter with Serial Data Interface |
| Interface Type | Serial; SPI |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 2 LSB |